ROHM Semiconductor USA, LLC Resistor Networks, Arrays MNR34J5ABJ220

Description
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MNR34220TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR34220TR-ND
Resistor Networks, Arrays MNR34220TR-ND
22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

22 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
22 OHM Resistor - 50-MNR34J5ABJ220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-MNR34J5ABJ220
22 OHM Resistor 50-MNR34J5ABJ220
RES ARRAY 4 RES 22 OHM 2012 Product overview: MNR34J5ABJ220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR34J5ABJ220 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 22 OHM 2012 Product overview: MNR34J5ABJ220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR34J5ABJ220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR34J5ABJ220
1078572-MNR34J5ABJ220
Resistor Networks, Arrays - MNR34J5ABJ220 1078572-MNR34J5ABJ220
Manufacturer: Rohm Semiconductor Win Source Part Number: 1078572-MNR34J5ABJ22 0 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 125mW Categories: Resistors Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1078572-MNR34J5ABJ220
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.026" (0.65mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MNR34220TR-ND 50-MNR34J5ABJ220 1078572-MNR34J5ABJ220
Product Name Resistor Networks, Arrays 22 OHM Resistor Resistor Networks, Arrays - MNR34J5ABJ220
Configuration Chip Array Chip Array
Category / Application General Use Automotive AEC-Q200 Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details