RES ARRAY 8 RES 330 OHM 1506 Product overview: MNR18E0APJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ331 can be used for catalog matching and distributor lookup.
330 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Win Source Part Number: 1356393-MNR18E0APJ33
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MNR
Package: Tape & Reel (TR)
Package / Case: 1506, Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200
Size / Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Circuit Type: Isolated
Resistance (Ohms): 330
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-MNR18E0APJ331 | MNR18331TR-ND | 1356393-MNR18E0APJ331 |
| Product Name | 330 OHM Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays |
| Category / Application | Automotive AEC-Q200 | General Use | Automotive |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 1506, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |
| Power Rating | 0.2500 watts |