ROHM Semiconductor USA, LLC 33 OHM Resistor MNR18E0APJ330

Description
RES ARRAY 8 RES 33 OHM 1506 Product overview: MNR18E0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 33 OHM 1506 Product overview: MNR18E0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM Resistor - 50-MNR18E0APJ330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-MNR18E0APJ330
33 OHM Resistor 50-MNR18E0APJ330
RES ARRAY 8 RES 33 OHM 1506 Product overview: MNR18E0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ330 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 33 OHM 1506 Product overview: MNR18E0APJ330 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR18E0APJ330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR18E0APJ330
1078564-MNR18E0APJ330
Resistor Networks, Arrays - MNR18E0APJ330 1078564-MNR18E0APJ330
Manufacturer: Rohm Semiconductor Win Source Part Number: 1078564-MNR18E0APJ33 0 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Categories: Resistors Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1078564-MNR18E0APJ330
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
RES ARRAY 8 RES 33 OHM 1506 - 687-MNR18E0APJ330 - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 33 OHM 1506
687-MNR18E0APJ330
RES ARRAY 8 RES 33 OHM 1506 687-MNR18E0APJ330
RES ARRAY 8 RES 33 OHM 1506

RES ARRAY 8 RES 33 OHM 1506

Supplier's Site
Resistor Networks, Arrays - MNR18E0APJ330 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR18E0APJ330
Resistor Networks, Arrays MNR18E0APJ330
RES ARRAY 8 RES 33 OHM 1506

RES ARRAY 8 RES 33 OHM 1506

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-MNR18E0APJ330 1078564-MNR18E0APJ330 687-MNR18E0APJ330 MNR18E0APJ330
Product Name 33 OHM Resistor Resistor Networks, Arrays - MNR18E0APJ330 RES ARRAY 8 RES 33 OHM 1506 Resistor Networks, Arrays
Category / Application Automotive AEC-Q200 Automotive
Mounting / Packaging 1506, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158519P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details