ROHM Semiconductor USA, LLC Resistor MNR14E0APJ103

Description
RES ARRAY 4 RES 10K OHM 0603 Product overview: MNR14E0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10K OHM 0603 Product overview: MNR14E0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 10K OHM 0603 Product overview: MNR14E0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ103 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 0603 Product overview: MNR14E0APJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR14E0APJ103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1131148-MNR14E0APJ103
Resistors - Resistor Networks, Arrays 1131148-MNR14E0APJ103
Win Source Part Number: 1131148-MNR14E0APJ10 3 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) Alternative Parts (Cross-Reference): MNR14-E0APJ-103; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Other Names: MNR14103RDKR,MNR1410 3RTR,MNR14103RCT

Win Source Part Number: 1131148-MNR14E0APJ103
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Alternative Parts (Cross-Reference): MNR14-E0APJ-103;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Other Names: MNR14103RDKR,MNR14103RTR,MNR14103RCT

Buy Now Datasheet
Resistors >> Resistor Networks & Arrays - MNR14E0APJ103 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
MNR14E0APJ103
Resistors >> Resistor Networks & Arrays MNR14E0APJ103
4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Resistor Networks, Arrays - MNR14E0APJ103 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
MNR14E0APJ103
Resistor Networks, Arrays MNR14E0APJ103
RES ARRAY 4 RES 10K OHM 0603

RES ARRAY 4 RES 10K OHM 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks
Product Number 50-MNR14E0APJ103 1131148-MNR14E0APJ103 MNR14E0APJ103 MNR14E0APJ103
Product Name Resistor Resistors - Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays Resistor Networks, Arrays
Category / Application Automotive AEC-Q200 Automotive
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details