ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR04M0APJ820

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328266-MNR04M0APJ82 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 82 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04820RDKR,MNR0482 0RTR,MNR04820RCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328266-MNR04M0APJ82 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 82 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04820RDKR,MNR0482 0RTR,MNR04820RCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328266-MNR04M0APJ820 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328266-MNR04M0APJ820
Resistors - Resistor Networks, Arrays 1328266-MNR04M0APJ820
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328266-MNR04M0APJ82 0 Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 82 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04820RDKR,MNR0482 0RTR,MNR04820RCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328266-MNR04M0APJ820
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 82
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0804, Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR04820RDKR,MNR04820RTR,MNR04820RCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1328266-MNR04M0APJ820
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details