ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR04M0APJ473 MNR04M0APJ473

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927634-MNR04M0APJ473 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04473RCT, MNR04473RTR, MNR04473RDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927634-MNR04M0APJ473 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04473RCT, MNR04473RTR, MNR04473RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR04M0APJ473
927634-MNR04M0APJ473
Resistor Networks, Arrays - MNR04M0APJ473 927634-MNR04M0APJ473
Manufacturer: Rohm Semiconductor Win Source Part Number: 927634-MNR04M0APJ473 Series: MNR Operating Temperature Range: -55°C ~ 155°C Features: 47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04473RCT, MNR04473RTR, MNR04473RDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 927634-MNR04M0APJ473
Series: MNR
Operating Temperature Range: -55°C ~ 155°C
Features: 47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR04473RCT, MNR04473RTR, MNR04473RDKR

Buy Now Datasheet
RES ARRAY 4 RES 47K OHM 0804 Product overview: MNR04M0APJ473 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ473 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47K OHM 0804 Product overview: MNR04M0APJ473 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0APJ473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 927634-MNR04M0APJ473 50-MNR04M0APJ473
Product Name Resistor Networks, Arrays - MNR04M0APJ473 Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0804, Convex, Long Side Terminals
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details