ROHM Semiconductor USA, LLC Resistor Networks, Arrays - MNR04M0ABJ104 MNR04M0ABJ104

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927631-MNR04M0ABJ104 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04104CT, MNR04104CT-NDR, MNR04104TR-NDR, MNR04104DKR, MNR04104TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 927631-MNR04M0ABJ104 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04104CT, MNR04104CT-NDR, MNR04104TR-NDR, MNR04104DKR, MNR04104TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MNR04M0ABJ104
927631-MNR04M0ABJ104
Resistor Networks, Arrays - MNR04M0ABJ104 927631-MNR04M0ABJ104
Manufacturer: Rohm Semiconductor Win Source Part Number: 927631-MNR04M0ABJ104 Series: MNR Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: MNR04104CT, MNR04104CT-NDR, MNR04104TR-NDR, MNR04104DKR, MNR04104TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 927631-MNR04M0ABJ104
Series: MNR
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR04104CT, MNR04104CT-NDR, MNR04104TR-NDR, MNR04104DKR, MNR04104TR

Buy Now Datasheet
Resistor Networks, Arrays - MNR04104TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR04104TR-ND
Resistor Networks, Arrays MNR04104TR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 100K OHM 0804 Product overview: MNR04M0ABJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0ABJ104 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100K OHM 0804 Product overview: MNR04M0ABJ104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0ABJ104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 927631-MNR04M0ABJ104 MNR04104TR-ND 50-MNR04M0ABJ104
Product Name Resistor Networks, Arrays - MNR04M0ABJ104 Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details