ROHM Semiconductor USA, LLC Resistors - Resistor Networks, Arrays MNR04M0ABJ100

Description
Win Source Part Number: 1382929-MNR04M0ABJ10 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 pcs Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382929-MNR04M0ABJ10 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 pcs Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1382929-MNR04M0ABJ100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1382929-MNR04M0ABJ100
Resistors - Resistor Networks, Arrays 1382929-MNR04M0ABJ100
Win Source Part Number: 1382929-MNR04M0ABJ10 0 Category: Resistors>Resistor Networks, Arrays Series: MNR Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 pcs Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Resistance (Ohms): 10 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Rohm Semiconductor Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382929-MNR04M0ABJ100
Category: Resistors>Resistor Networks, Arrays
Series: MNR
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000 pcs
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Resistance (Ohms): 10
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Rohm Semiconductor
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Resistor Networks, Arrays - MNR04100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MNR04100TR-ND
Resistor Networks, Arrays MNR04100TR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1382929-MNR04M0ABJ100 MNR04100TR-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details