0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
RES ARRAY 4 RES ZERO OHM 0804 Product overview: MNR04M0ABJ000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MNR04M0ABJ000 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 927630-MNR04M0ABJ000
Series: MNR
Operating Temperature Range: -55°C ~ 125°C
Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array - 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: MNR04000TR-NDR, MNR04000DKR, MNR04000TR, MNR04000CT-NDR, MNR04000CT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MNR04000TR-ND | 50-MNR04M0ABJ000 | 927630-MNR04M0ABJ000 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - MNR04M0ABJ000 |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0 ohms |