ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - ML9475 ML9475

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208543-ML9475 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 160 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 56-QFP (9.5x10.5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208543-ML9475 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 160 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 56-QFP (9.5x10.5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ML9475 - 208543-ML9475 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ML9475
208543-ML9475
PMIC - PMIC - Display Drivers - ML9475 208543-ML9475
Manufacturer: Rohm Semiconductor Win Source Part Number: 208543-ML9475 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 160 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 56-QFP (9.5x10.5) Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Operating Supply Current: 500μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 208543-ML9475
Packaging: Cut Reel
Mounting: SMD (SMT)
Configuration: 160 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 56-QFP (9.5x10.5)
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208543-ML9475
Product Name PMIC - PMIC - Display Drivers - ML9475
Supply Voltage Other; 2.7 V ~ 3.6 V~ 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers