ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - ML9473TBZ03A ML9473TBZ03A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 778220-ML9473TBZ03A Operating Temperature Range: -40°C ~ 105°C Package: 80-TQFP Mounting: SMD Configuration: 300 Segment Operating Supply Voltage: 3 V ~ 5.5 V Interface: Serial Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 80-TQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 778220-ML9473TBZ03A Operating Temperature Range: -40°C ~ 105°C Package: 80-TQFP Mounting: SMD Configuration: 300 Segment Operating Supply Voltage: 3 V ~ 5.5 V Interface: Serial Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 80-TQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ML9473TBZ03A - 778220-ML9473TBZ03A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ML9473TBZ03A
778220-ML9473TBZ03A
PMIC - PMIC - Display Drivers - ML9473TBZ03A 778220-ML9473TBZ03A
Manufacturer: Rohm Semiconductor Win Source Part Number: 778220-ML9473TBZ03A Operating Temperature Range: -40°C ~ 105°C Package: 80-TQFP Mounting: SMD Configuration: 300 Segment Operating Supply Voltage: 3 V ~ 5.5 V Interface: Serial Display Type: LCD Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 80-TQFP (12x12) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 778220-ML9473TBZ03A
Operating Temperature Range: -40°C ~ 105°C
Package: 80-TQFP
Mounting: SMD
Configuration: 300 Segment
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Serial
Display Type: LCD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 80-TQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - ML9473TBZ03A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ML9473TBZ03A
Display Drivers ML9473TBZ03A
Driver

Driver

Buy Now Datasheet
Display Drivers - ML9473TBZ03A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ML9473TBZ03A
Display Drivers ML9473TBZ03A
Driver

Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778220-ML9473TBZ03A ML9473TBZ03A
Product Name PMIC - PMIC - Display Drivers - ML9473TBZ03A Display Drivers
Device Type Sensor Interface LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - ADAU1328BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers