ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - ML9473 ML9473

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208542-ML9473 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 300 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 208542-ML9473 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 300 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ML9473 - 208542-ML9473 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ML9473
208542-ML9473
PMIC - PMIC - Display Drivers - ML9473 208542-ML9473
Manufacturer: Rohm Semiconductor Win Source Part Number: 208542-ML9473 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 300 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 208542-ML9473
Packaging: Cut Reel
Mounting: SMD (SMT)
Configuration: 300 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208542-ML9473
Product Name PMIC - PMIC - Display Drivers - ML9473
Supply Voltage Other; 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Interface Transceiver IC - 702-SI32182-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details