ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - ML9472 ML9472

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044858-ML9472 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 120 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 044858-ML9472 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 120 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ML9472 - 044858-ML9472 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ML9472
044858-ML9472
PMIC - PMIC - Display Drivers - ML9472 044858-ML9472
Manufacturer: Rohm Semiconductor Win Source Part Number: 044858-ML9472 Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 120 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 500μA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 044858-ML9472
Packaging: Cut Reel
Mounting: SMD (SMT)
Configuration: 120 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 500μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 044858-ML9472
Product Name PMIC - PMIC - Display Drivers - ML9472
Supply Voltage Other; 3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details