Manufacturer: Rohm Semiconductor
Win Source Part Number: 788957-ML9470-12GAZ0
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 100-BQFP
Mounting: SMD
Configuration: 160 Segment
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Serial
Display Type: LCD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 100-QFP (14x20)
Introduction Date: January 01, 2000
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 788957-ML9470-12GAZ0AA | ML9470-12GAZ0AA |
| Product Name | PMIC - PMIC - Display Drivers - ML9470-12GAZ0AA | Display Drivers |
| Device Type | Sensor Interface | LCD Driver |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |