ROHM Semiconductor USA, LLC Display Drivers ML9272MBZ03A

Description
Driver 60-SSOP
Request a Quote Datasheet
Description
Driver 60-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - ML9272MBZ0AX-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ML9272MBZ0AX-ND
Display Drivers ML9272MBZ0AX-ND
Driver 60-SSOP

Driver 60-SSOP

Buy Now Datasheet
Display Drivers - 846-ML9272MBZ03A-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-ML9272MBZ03A-ND
Display Drivers 846-ML9272MBZ03A-ND
Driver 60-SSOP

Driver 60-SSOP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ML9272MBZ03A - 023388-ML9272MBZ03A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ML9272MBZ03A
023388-ML9272MBZ03A
PMIC - PMIC - Display Drivers - ML9272MBZ03A 023388-ML9272MBZ03A
Manufacturer: Rohm Semiconductor Win Source Part Number: 023388-ML9272MBZ03A Packaging: Cut Reel Mounting: SMD (SMT) Display Type: Vacuum Fluorescent (VF) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 60-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 023388-ML9272MBZ03A
Packaging: Cut Reel
Mounting: SMD (SMT)
Display Type: Vacuum Fluorescent (VF)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 60-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - ML9272MBZ03A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ML9272MBZ03A
Display Drivers ML9272MBZ03A
Vacuum Fluorescent (VF) Driver 60-SSOP

Vacuum Fluorescent (VF) Driver 60-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ML9272MBZ0AX-ND 023388-ML9272MBZ03A ML9272MBZ03A
Product Name Display Drivers PMIC - PMIC - Display Drivers - ML9272MBZ03A Display Drivers
Supply Voltage Other; 3V ~ 3.6V, 4.5V ~ 5.5V Other; 3 V ~ 5.5 V 3.6V; Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details