nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 16BIT 64KB FLASH 48TQFP
IC MCU 16BIT 64KB FLASH 48TQFP
nX-U16/100 ML621700 Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
16-bit Microcontrollers - MCU CMOS 16-BIT MICROCONTROLLER
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846-ML62Q1702-NNNTBZ0BXCT-ND | ML62Q1702-NNNTBZ0BX | ML62Q1702-NNNTBZ0BX | ML62Q1702-NNNTBZ0BX | ML62Q1702-NNNTBZ0BX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 1x8b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |