ROHM ML62Q1534-NNNTBZWBX Microcontroller
GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 264310 | 846-ML62Q1534-NNNTBZWBXTR-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit |
| ROM | 128 KB | 128 KB |
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 48-TQFP |
| Pin Count | 48 | 48 |
| Clock Speed | 25 MHz |