GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
GENERAL-PURPOSE MCUS(16BIT)ML62Q
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 265088 | 846-ML62Q1325-NNNGDZWBXCT-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit |
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad |
| Pin Count | 16 | 16 |
| Clock Speed | 25 MHz | |
| Bits | Other; A/D 6x10b SAR |