RES SMD 470 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ471 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ471 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 884403-MCR50JZHJ471
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM470BGTR, RHM470BGCT, RHM470BGDKR
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MCR50JZHJ471 | 884403-MCR50JZHJ471 | RHM470BGTR-ND |
| Product Name | SMD 470 OHM 2W Resistor | Chip Resistor - Surface Mount - MCR50JZHJ471 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | |
| Resistance Range | 470 ohms | 470 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |