3.9 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.9 OHM 5% 1/2W 2010 Product overview: MCR50JZHJ3R9 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR50JZHJ3R9 can be used for catalog matching and distributor lookup.
RES SMD 3.9 OHM 5% 1/2W 2010
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM3.9BGTR-ND | 52-MCR50JZHJ3R9 | MCR50JZHJ3R9 |
| Product Name | Chip Resistor - Surface Mount | SMD 3.9 OHM 2W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms |