ROHM Semiconductor USA, LLC SMD 191 OHM 4W Resistor MCR25JZHF1910

Description
RES SMD 191 OHM 1% 1/4W 1210 Product overview: MCR25JZHF1910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF1910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 191 OHM 1% 1/4W 1210 Product overview: MCR25JZHF1910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF1910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 191 OHM 4W Resistor - 52-MCR25JZHF1910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 191 OHM 4W Resistor
52-MCR25JZHF1910
SMD 191 OHM 4W Resistor 52-MCR25JZHF1910
RES SMD 191 OHM 1% 1/4W 1210 Product overview: MCR25JZHF1910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF1910 can be used for catalog matching and distributor lookup.

RES SMD 191 OHM 1% 1/4W 1210 Product overview: MCR25JZHF1910 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 191 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR25JZHF1910 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM191BDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM191BDTR-ND
Chip Resistor - Surface Mount RHM191BDTR-ND
191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCR25JZHF1910 RHM191BDTR-ND
Product Name SMD 191 OHM 4W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 1210 (3225 Metric) 1210
Resistance Range 191 ohms 191 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details