ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZPJ681

Description
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM680ERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680ERTR-ND
Chip Resistor - Surface Mount RHM680ERTR-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 680 OHM 4W Resistor - 52-MCR18EZPJ681 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 4W Resistor
52-MCR18EZPJ681
SMD 680 OHM 4W Resistor 52-MCR18EZPJ681
RES SMD 680 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ681 can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 5% 1/4W 1206 Product overview: MCR18EZPJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPJ681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPJ681
747382-MCR18EZPJ681
Chip Resistor - Surface Mount - MCR18EZPJ681 747382-MCR18EZPJ681
Manufacturer: Rohm Semiconductor Win Source Part Number: 747382-MCR18EZPJ681 Manufacturer Homepage: www.rohm.com Reference case: 3216 Reference Date Code: 11+Rohs Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 747382-MCR18EZPJ681
Manufacturer Homepage: www.rohm.com
Reference case: 3216
Reference Date Code: 11+Rohs
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - MCR18EZPJ681 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR18EZPJ681
Chip Resistor - Surface Mount MCR18EZPJ681
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM680ERTR-ND 52-MCR18EZPJ681 747382-MCR18EZPJ681 MCR18EZPJ681
Product Name Chip Resistor - Surface Mount SMD 680 OHM 4W Resistor Chip Resistor - Surface Mount - MCR18EZPJ681 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers