ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZPF47R0

Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM47.0FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47.0FRTR-ND
Chip Resistor - Surface Mount RHM47.0FRTR-ND
47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZPF47R0
884393-MCR18EZPF47R0
Chip Resistor - Surface Mount - MCR18EZPF47R0 884393-MCR18EZPF47R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 884393-MCR18EZPF47R0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM47.0FRTR, RHM47.0FRDKR, RHM47.0FRCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884393-MCR18EZPF47R0
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 47 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM47.0FRTR, RHM47.0FRDKR, RHM47.0FRCT

Buy Now Datasheet
SMD 47 OHM 4W Resistor - 52-MCR18EZPF47R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 4W Resistor
52-MCR18EZPF47R0
SMD 47 OHM 4W Resistor 52-MCR18EZPF47R0
RES SMD 47 OHM 1% 1/4W 1206 Product overview: MCR18EZPF47R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF47R0 can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 1% 1/4W 1206 Product overview: MCR18EZPF47R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZPF47R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR18EZPF47R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR18EZPF47R0
Chip Resistor - Surface Mount MCR18EZPF47R0
RES SMD 47 OHM 1% 1/4W 1206

RES SMD 47 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM47.0FRTR-ND 884393-MCR18EZPF47R0 52-MCR18EZPF47R0 MCR18EZPF47R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR18EZPF47R0 SMD 47 OHM 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details