ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR18EZHJ911

Description
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM910ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM910ETR-ND
Chip Resistor - Surface Mount RHM910ETR-ND
910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

910 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR18EZHJ911
1075512-MCR18EZHJ911
Chip Resistor - Surface Mount - MCR18EZHJ911 1075512-MCR18EZHJ911
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075512-MCR18EZHJ911 Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 910 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075512-MCR18EZHJ911
Packaging: Reel - TR
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 910
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 910 OHM 4W Resistor - 52-MCR18EZHJ911 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 OHM 4W Resistor
52-MCR18EZHJ911
SMD 910 OHM 4W Resistor 52-MCR18EZHJ911
RES SMD 910 OHM 5% 1/4W 1206 Product overview: MCR18EZHJ911 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ911 can be used for catalog matching and distributor lookup.

RES SMD 910 OHM 5% 1/4W 1206 Product overview: MCR18EZHJ911 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR18EZHJ911 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RHM910ETR-ND 1075512-MCR18EZHJ911 52-MCR18EZHJ911
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR18EZHJ911 SMD 910 OHM 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers