Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Packaging: Bulk
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Package / Case: DO-204AR, Axial
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |