2.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.7K OHM 5% 1/8W 0805
RES SMD 2.7K OHM 5% 1/8W 0805
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM2.7KARTR-ND | 687-MCR10EZPJ272 | MCR10EZPJ272 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 2.7K OHM 5% 1/8W 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |