ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZPF10R0

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10.0CRTR-ND
Chip Resistor - Surface Mount RHM10.0CRTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10 OHM 8W Resistor - 52-MCR10EZPF10R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 8W Resistor
52-MCR10EZPF10R0
SMD 10 OHM 8W Resistor 52-MCR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805 Product overview: MCR10EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF10R0 can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 1/8W 0805 Product overview: MCR10EZPF10R0 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF10R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013676
Surface Mount Resistors 9013676
ROHM MCR10EZPF10R0

ROHM MCR10EZPF10R0

Supplier's Site
Surface Mount Resistors - 9013676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013676P
Surface Mount Resistors 9013676P
ROHM MCR10EZPF10R0

ROHM MCR10EZPF10R0

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326506-MCR10EZPF10R0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326506-MCR10EZPF10R0
Resistors - Chip Resistor - Surface Mount 1326506-MCR10EZPF10R0
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326506-MCR10EZPF10R 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM10.0CRTR,RHM10.0C RDKR,RHM10.0CRCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326506-MCR10EZPF10R0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM10.0CRTR,RHM10.0CRDKR,RHM10.0CRCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR10EZPF10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZPF10R0
Chip Resistor - Surface Mount MCR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805

RES SMD 10 OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 10 OHM 1% 1/8W 0805 - 687-MCR10EZPF10R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 1/8W 0805
687-MCR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805 687-MCR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805

RES SMD 10 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM10.0CRTR-ND 52-MCR10EZPF10R0 9013676 9013676P 1326506-MCR10EZPF10R0 MCR10EZPF10R0 687-MCR10EZPF10R0
Product Name Chip Resistor - Surface Mount SMD 10 OHM 8W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 10 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details