ROHM Semiconductor USA, LLC SMD 18 OHM 8W Resistor MCR10EZHJ180

Description
RES SMD 18 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 18 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ180 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18 OHM 8W Resistor - 52-MCR10EZHJ180 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 OHM 8W Resistor
52-MCR10EZHJ180
SMD 18 OHM 8W Resistor 52-MCR10EZHJ180
RES SMD 18 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ180 can be used for catalog matching and distributor lookup.

RES SMD 18 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ180 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM18ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM18ATR-ND
Chip Resistor - Surface Mount RHM18ATR-ND
18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

18 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCR10EZHJ180 RHM18ATR-ND
Product Name SMD 18 OHM 8W Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 18 ohms 18 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details