ROHM Semiconductor USA, LLC SMD 8W Resistor MCR10EZHJ103

Description
RES SMD 10K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-MCR10EZHJ103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-MCR10EZHJ103
SMD 8W Resistor 52-MCR10EZHJ103
RES SMD 10K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ103 can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ103 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM10KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10KATR-ND
Chip Resistor - Surface Mount RHM10KATR-ND
10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHJ103
884377-MCR10EZHJ103
Chip Resistor - Surface Mount - MCR10EZHJ103 884377-MCR10EZHJ103
Manufacturer: Rohm Semiconductor Win Source Part Number: 884377-MCR10EZHJ103 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM10KATR-NDR, RHM10KADKR, RHM10KACT, RHM10KADKR-NDR, RHM10KATR, RHM10KACT-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884377-MCR10EZHJ103
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM10KATR-NDR, RHM10KADKR, RHM10KACT, RHM10KADKR-NDR, RHM10KATR, RHM10KACT-NDR

Buy Now Datasheet
RES SMD 10K OHM 5% 1/8W 0805 - 687-MCR10EZHJ103 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 5% 1/8W 0805
687-MCR10EZHJ103
RES SMD 10K OHM 5% 1/8W 0805 687-MCR10EZHJ103
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - MCR10EZHJ103 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZHJ103
Chip Resistor - Surface Mount MCR10EZHJ103
RES SMD 10K OHM 5% 1/8W 0805

RES SMD 10K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR10EZHJ103 RHM10KATR-ND 884377-MCR10EZHJ103 687-MCR10EZHJ103 MCR10EZHJ103
Product Name SMD 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR10EZHJ103 RES SMD 10K OHM 5% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details