RES SMD 36K OHM 5% 1/8W 0805
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | MCR10ERTJ363 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) |
| Resistance Range | 36000 ohms |