RES SMD 825K OHM 1% 1/8W 0805
RES SMD 825K OHM 1% 1/8W 0805
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | MCR10ERTF8253 | MCR10ERTF8253 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | |
| Resistance Range | 825000 ohms | 825000 ohms |