ROHM Semiconductor USA, LLC Thick Film Chip Resistors Low Ohmic MCR100JZHJL

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Low Ohmic - MCR100JZHJL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR100JZHJL
Thick Film Chip Resistors Low Ohmic MCR100JZHJL
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR100JZHJLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR100JZHJLTR-ND
Chip Resistor - Surface Mount 846-MCR100JZHJLTR-ND
LOW OHMIC RESISTOR CHIP 1W 25

LOW OHMIC RESISTOR CHIP 1W 25

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MCR100JZHJL 846-MCR100JZHJLTR-ND
Product Name Thick Film Chip Resistors Low Ohmic Chip Resistor - Surface Mount
Category / Application General Use General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); MCR100-low ohmic
Resistance Range 0.1000 to 0.9100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details