ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03EZPJ223 MCR03EZPJ223

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926783-MCR03EZPJ223 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM22KGTR-NDR, RHM22KGCT, RHM22KGDKR, RHM22KGDKR-NDR, RHM22KGTR, RHM22KGCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926783-MCR03EZPJ223 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM22KGTR-NDR, RHM22KGCT, RHM22KGDKR, RHM22KGDKR-NDR, RHM22KGTR, RHM22KGCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPJ223
926783-MCR03EZPJ223
Chip Resistor - Surface Mount - MCR03EZPJ223 926783-MCR03EZPJ223
Manufacturer: Rohm Semiconductor Win Source Part Number: 926783-MCR03EZPJ223 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM22KGTR-NDR, RHM22KGCT, RHM22KGDKR, RHM22KGDKR-NDR, RHM22KGTR, RHM22KGCT-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926783-MCR03EZPJ223
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM22KGTR-NDR, RHM22KGCT, RHM22KGDKR, RHM22KGDKR-NDR, RHM22KGTR, RHM22KGCT-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM22KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM22KGTR-ND
Chip Resistor - Surface Mount RHM22KGTR-ND
22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPJ223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPJ223
SMD 10W Resistor 52-MCR03EZPJ223
RES SMD 22K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ223 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ223 can be used for catalog matching and distributor lookup.

RES SMD 22K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ223 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 22K OHM 5% 1/10W 0603 - 687-MCR03EZPJ223 - Utmel Electronic Limited
Hong Kong, China
RES SMD 22K OHM 5% 1/10W 0603
687-MCR03EZPJ223
RES SMD 22K OHM 5% 1/10W 0603 687-MCR03EZPJ223
RES SMD 22K OHM 5% 1/10W 0603

RES SMD 22K OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPJ223 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ223
Chip Resistor - Surface Mount MCR03EZPJ223
RES SMD 22K OHM 5% 1/10W 0603

RES SMD 22K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 926783-MCR03EZPJ223 RHM22KGTR-ND 52-MCR03EZPJ223 687-MCR03EZPJ223 MCR03EZPJ223
Product Name Chip Resistor - Surface Mount - MCR03EZPJ223 Chip Resistor - Surface Mount SMD 10W Resistor RES SMD 22K OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers