ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX6802

Description
RES SMD 68K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX6802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 68K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX6802 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX6802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX6802
SMD 10W Resistor 52-MCR03EZPFX6802
RES SMD 68K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX6802 can be used for catalog matching and distributor lookup.

RES SMD 68K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX6802 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX6802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM68.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM68.0KHTR-ND
Chip Resistor - Surface Mount RHM68.0KHTR-ND
68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX6802 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX6802
Chip Resistor - Surface Mount MCR03EZPFX6802
RES SMD 68K OHM 1% 1/10W 0603

RES SMD 68K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX6802 RHM68.0KHTR-ND MCR03EZPFX6802
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 68000 ohms 68000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details