ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX2201

Description
RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX2201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX2201
SMD 10W Resistor 52-MCR03EZPFX2201
RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2201 can be used for catalog matching and distributor lookup.

RES SMD 2.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2201 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM2.20KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.20KHTR-ND
Chip Resistor - Surface Mount RHM2.20KHTR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 9013572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013572P
Surface Mount Resistors 9013572P
ROHM MCR03EZPFX2201

ROHM MCR03EZPFX2201

Supplier's Site
Surface Mount Resistors - 9013572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013572
Surface Mount Resistors 9013572
ROHM MCR03EZPFX2201

ROHM MCR03EZPFX2201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326504-MCR03EZPFX2201 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326504-MCR03EZPFX2201
Resistors - Chip Resistor - Surface Mount 1326504-MCR03EZPFX2201
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326504-MCR03EZPFX22 01 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM2.20KHCT-NDR,RHM2 .20KSTR,RHM2.20KHTR- NDR,RHM2.20KHDKR-NDR ,RHM2.20KSCT-ND,RHM2 .20KHDKR,RHM2.20KSCT ,RHM2.20KHTR,RHM2.20 KSTR-ND,RHM2.20KHCT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326504-MCR03EZPFX2201
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM2.20KHCT-NDR,RHM2.20KSTR,RHM2.20KHTR-NDR,RHM2.20KHDKR-NDR,RHM2.20KSCT-ND,RHM2.20KHDKR,RHM2.20KSCT,RHM2.20KHTR,RHM2.20KSTR-ND,RHM2.20KHCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 2.2K OHM 1% 1/10W 0603 - 687-MCR03EZPFX2201 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2K OHM 1% 1/10W 0603
687-MCR03EZPFX2201
RES SMD 2.2K OHM 1% 1/10W 0603 687-MCR03EZPFX2201
RES SMD 2.2K OHM 1% 1/10W 0603

RES SMD 2.2K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPFX2201 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2201
Chip Resistor - Surface Mount MCR03EZPFX2201
RES SMD 2.2K OHM 1% 1/10W 0603

RES SMD 2.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX2201 RHM2.20KHTR-ND 9013572P 9013572 1326504-MCR03EZPFX2201 687-MCR03EZPFX2201 MCR03EZPFX2201
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount RES SMD 2.2K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details