ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX2001

Description
RES SMD 2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX2001
SMD 10W Resistor 52-MCR03EZPFX2001
RES SMD 2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2001 can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2001 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX2001
926765-MCR03EZPFX2001
Chip Resistor - Surface Mount - MCR03EZPFX2001 926765-MCR03EZPFX2001
Manufacturer: Rohm Semiconductor Win Source Part Number: 926765-MCR03EZPFX200 1 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM2.00KSTR, RHM2.00KHDKR, RHM2.00KHDKR-NDR, RHM2.00KHTR-NDR, RHM2.00KSTR-ND, RHM2.00KSCT, RHM2.00KHTR, RHM2.00KHCT-NDR, RHM2.00KHCT, RHM2.00KSCT-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926765-MCR03EZPFX2001
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM2.00KSTR, RHM2.00KHDKR, RHM2.00KHDKR-NDR, RHM2.00KHTR-NDR, RHM2.00KSTR-ND, RHM2.00KSCT, RHM2.00KHTR, RHM2.00KHCT-NDR, RHM2.00KHCT, RHM2.00KSCT-ND

Buy Now Datasheet
Surface Mount Resistors - 9013563P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013563P
Surface Mount Resistors 9013563P
ROHM MCR03EZPFX2001

ROHM MCR03EZPFX2001

Supplier's Site
Surface Mount Resistors - 9013563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013563
Surface Mount Resistors 9013563
ROHM MCR03EZPFX2001

ROHM MCR03EZPFX2001

Supplier's Site
Chip Resistor - Surface Mount - RHM2.00KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.00KHTR-ND
Chip Resistor - Surface Mount RHM2.00KHTR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX2001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2001
Chip Resistor - Surface Mount MCR03EZPFX2001
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX2001 926765-MCR03EZPFX2001 9013563P 9013563 RHM2.00KHTR-ND MCR03EZPFX2001
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - MCR03EZPFX2001 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers