ROHM Semiconductor USA, LLC SMD 200 OHM 10W Resistor MCR03EZPFX2000

Description
RES SMD 200 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 OHM 10W Resistor - 52-MCR03EZPFX2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 10W Resistor
52-MCR03EZPFX2000
SMD 200 OHM 10W Resistor 52-MCR03EZPFX2000
RES SMD 200 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2000 can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013538
Surface Mount Resistors 9013538
ROHM MCR03EZPFX2000

ROHM MCR03EZPFX2000

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX2000
884349-MCR03EZPFX2000
Chip Resistor - Surface Mount - MCR03EZPFX2000 884349-MCR03EZPFX2000
Manufacturer: Rohm Semiconductor Win Source Part Number: 884349-MCR03EZPFX200 0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1056-MCR03EZPFX2000- CHP, RHM200HDKR-NDR, RHM200SCT, RHM200HCT-NDR, RHM200HTR, 1056-MCR03EZPFX2000, RHM200SCT-ND, RHM200HCT, RHM200HTR-NDR, RHM200STR-ND, 1056-MCR03F2000, RHM200HDKR, RHM200STR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884349-MCR03EZPFX2000
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1056-MCR03EZPFX2000-CHP, RHM200HDKR-NDR, RHM200SCT, RHM200HCT-NDR, RHM200HTR, 1056-MCR03EZPFX2000, RHM200SCT-ND, RHM200HCT, RHM200HTR-NDR, RHM200STR-ND, 1056-MCR03F2000, RHM200HDKR, RHM200STR

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM200HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200HTR-ND
Chip Resistor - Surface Mount RHM200HTR-ND
200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX2000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2000
Chip Resistor - Surface Mount MCR03EZPFX2000
RES SMD 200 OHM 1% 1/10W 0603

RES SMD 200 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX2000 9013538 884349-MCR03EZPFX2000 RHM200HTR-ND MCR03EZPFX2000
Product Name SMD 200 OHM 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - MCR03EZPFX2000 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Resistance Range 200 ohms 200 ohms 200 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details