ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR03EZPFX1004

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326426-MCR03EZPFX10 04 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.00MHTR-NDR,RHM1 .00MHCT-NDR,RHM1.00M HCT,RHM1.00MHTR,RHM1 .00MSCT-ND,RHM1.00MH DKR-NDR,RHM1.00MSTR- ND,RHM1.00MSCT,RHM1. 00MHDKR,RHM1.00MSTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326426-MCR03EZPFX10 04 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.00MHTR-NDR,RHM1 .00MHCT-NDR,RHM1.00M HCT,RHM1.00MHTR,RHM1 .00MSCT-ND,RHM1.00MH DKR-NDR,RHM1.00MSTR- ND,RHM1.00MSCT,RHM1. 00MHDKR,RHM1.00MSTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326426-MCR03EZPFX1004 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326426-MCR03EZPFX1004
Resistors - Chip Resistor - Surface Mount 1326426-MCR03EZPFX1004
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326426-MCR03EZPFX10 04 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.00MHTR-NDR,RHM1 .00MHCT-NDR,RHM1.00M HCT,RHM1.00MHTR,RHM1 .00MSCT-ND,RHM1.00MH DKR-NDR,RHM1.00MSTR- ND,RHM1.00MSCT,RHM1. 00MHDKR,RHM1.00MSTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326426-MCR03EZPFX1004
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1.00MHTR-NDR,RHM1.00MHCT-NDR,RHM1.00MHCT,RHM1.00MHTR,RHM1.00MSCT-ND,RHM1.00MHDKR-NDR,RHM1.00MSTR-ND,RHM1.00MSCT,RHM1.00MHDKR,RHM1.00MSTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 9013667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013667
Surface Mount Resistors 9013667
ROHM MCR03EZPFX1004

ROHM MCR03EZPFX1004

Supplier's Site
Surface Mount Resistors - 9013667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013667P
Surface Mount Resistors 9013667P
ROHM MCR03EZPFX1004

ROHM MCR03EZPFX1004

Supplier's Site
SMD 10W Resistor - 52-MCR03EZPFX1004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX1004
SMD 10W Resistor 52-MCR03EZPFX1004
RES SMD 1M OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1004 can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1004 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1.00MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.00MHTR-ND
Chip Resistor - Surface Mount RHM1.00MHTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX1004 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX1004
Chip Resistor - Surface Mount MCR03EZPFX1004
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 1M OHM 1% 1/10W 0603 - 687-MCR03EZPFX1004 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 1% 1/10W 0603
687-MCR03EZPFX1004
RES SMD 1M OHM 1% 1/10W 0603 687-MCR03EZPFX1004
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1326426-MCR03EZPFX1004 9013667 9013667P 52-MCR03EZPFX1004 RHM1.00MHTR-ND MCR03EZPFX1004 687-MCR03EZPFX1004
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 1M OHM 1% 1/10W 0603
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details