ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR01MZPJ102

Description
Win Source Part Number: 958511-MCR01MZPJ102 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K00JNED; 1-1622826-8; RK73B1ETTP102J; RK73B1ETTP911J; RC0402JR-071KL; AC0402JR-071KL; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.0KJDKR,RHM1.0KJ CT,RHM1.0KJTR,RHM1.0 KJTR-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 958511-MCR01MZPJ102 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K00JNED; 1-1622826-8; RK73B1ETTP102J; RK73B1ETTP911J; RC0402JR-071KL; AC0402JR-071KL; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.0KJDKR,RHM1.0KJ CT,RHM1.0KJTR,RHM1.0 KJTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958511-MCR01MZPJ102
Resistors - Chip Resistor - Surface Mount 958511-MCR01MZPJ102
Win Source Part Number: 958511-MCR01MZPJ102 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K00JNED; 1-1622826-8; RK73B1ETTP102J; RK73B1ETTP911J; RC0402JR-071KL; AC0402JR-071KL; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM1.0KJDKR,RHM1.0KJ CT,RHM1.0KJTR,RHM1.0 KJTR-NDR

Win Source Part Number: 958511-MCR01MZPJ102
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021K00JNED; 1-1622826-8; RK73B1ETTP102J; RK73B1ETTP911J; RC0402JR-071KL; AC0402JR-071KL;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM1.0KJDKR,RHM1.0KJCT,RHM1.0KJTR,RHM1.0KJTR-NDR

Buy Now Datasheet
SMD 16W Resistor - 52-MCR01MZPJ102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPJ102
SMD 16W Resistor 52-MCR01MZPJ102
RES SMD 1K OHM 5% 1/16W 0402 Product overview: MCR01MZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ102 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 5% 1/16W 0402 Product overview: MCR01MZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPJ102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1.0KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.0KJTR-ND
Chip Resistor - Surface Mount RHM1.0KJTR-ND
1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 1K OHM 5% 1/16W 0402 - 687-MCR01MZPJ102 - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 5% 1/16W 0402
687-MCR01MZPJ102
RES SMD 1K OHM 5% 1/16W 0402 687-MCR01MZPJ102
RES SMD 1K OHM 5% 1/16W 0402

RES SMD 1K OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - MCR01MZPJ102 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPJ102
Chip Resistor - Surface Mount MCR01MZPJ102
RES SMD 1K OHM 5% 1/16W 0402

RES SMD 1K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 958511-MCR01MZPJ102 52-MCR01MZPJ102 RHM1.0KJTR-ND 687-MCR01MZPJ102 MCR01MZPJ102
Product Name Resistors - Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount RES SMD 1K OHM 5% 1/16W 0402 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details