ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR01MZPF4703 MCR01MZPF4703

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 732539-MCR01MZPF4703 Series: MCR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 470k Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: MCR Categories: Resistors Manufacturer Homepage: www.rohm.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): RMCF0402FT470K; MCMR04X4703FTL; CRCW0402470KFKTD; Introduction Date: November 05, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 732539-MCR01MZPF4703 Series: MCR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 470k Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: MCR Categories: Resistors Manufacturer Homepage: www.rohm.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): RMCF0402FT470K; MCMR04X4703FTL; CRCW0402470KFKTD; Introduction Date: November 05, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF4703
732539-MCR01MZPF4703
Chip Resistor - Surface Mount - MCR01MZPF4703 732539-MCR01MZPF4703
Manufacturer: Rohm Semiconductor Win Source Part Number: 732539-MCR01MZPF4703 Series: MCR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 470k Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: MCR Categories: Resistors Manufacturer Homepage: www.rohm.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): RMCF0402FT470K; MCMR04X4703FTL; CRCW0402470KFKTD; Introduction Date: November 05, 1998 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 732539-MCR01MZPF4703
Series: MCR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 470k
Composition: Thick Film
Number of Terminations: 2
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: MCR
Categories: Resistors
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): RMCF0402FT470K; MCMR04X4703FTL; CRCW0402470KFKTD;
Introduction Date: November 05, 1998
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 16W Resistor - 52-MCR01MZPF4703 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF4703
SMD 16W Resistor 52-MCR01MZPF4703
RES SMD 470K OHM 1% 1/16W 0402 Product overview: MCR01MZPF4703 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4703 can be used for catalog matching and distributor lookup.

RES SMD 470K OHM 1% 1/16W 0402 Product overview: MCR01MZPF4703 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF4703 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013500
Surface Mount Resistors 9013500
ROHM MCR01MZPF4703

ROHM MCR01MZPF4703

Supplier's Site
Surface Mount Resistors - 9013500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013500P
Surface Mount Resistors 9013500P
ROHM MCR01MZPF4703

ROHM MCR01MZPF4703

Supplier's Site
Chip Resistor - Surface Mount - RHM470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM470KLTR-ND
Chip Resistor - Surface Mount RHM470KLTR-ND
470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 732539-MCR01MZPF4703 52-MCR01MZPF4703 9013500 9013500P RHM470KLTR-ND
Product Name Chip Resistor - Surface Mount - MCR01MZPF4703 SMD 16W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0600 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details