ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR01MZPF3901

Description
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.90KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.90KLTR-ND
Chip Resistor - Surface Mount RHM3.90KLTR-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR01MZPF3901
1075449-MCR01MZPF3901
Chip Resistor - Surface Mount - MCR01MZPF3901 1075449-MCR01MZPF3901
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075449-MCR01MZPF390 1 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Resistance (Ohms): 3.9k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075449-MCR01MZPF3901
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 3.9k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 16W Resistor - 52-MCR01MZPF3901 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-MCR01MZPF3901
SMD 16W Resistor 52-MCR01MZPF3901
RES SMD 3.9K OHM 1% 1/16W 0402 Product overview: MCR01MZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF3901 can be used for catalog matching and distributor lookup.

RES SMD 3.9K OHM 1% 1/16W 0402 Product overview: MCR01MZPF3901 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR01MZPF3901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR01MZPF3901 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR01MZPF3901
Chip Resistor - Surface Mount MCR01MZPF3901
RES SMD 3.9K OHM 1% 1/16W 0402

RES SMD 3.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM3.90KLTR-ND 1075449-MCR01MZPF3901 52-MCR01MZPF3901 MCR01MZPF3901
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR01MZPF3901 SMD 16W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details