39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 39 OHM 1% 1/16W 0402
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM39CDTR-ND | 687-MCR01MRTF39R0 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 39 OHM 1% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Resistance Range | 39 ohms | 39 ohms |