ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR006YZPJ470 MCR006YZPJ470

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075439-MCR006YZPJ47 0 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 47 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075439-MCR006YZPJ47 0 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 47 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR006YZPJ470
1075439-MCR006YZPJ470
Chip Resistor - Surface Mount - MCR006YZPJ470 1075439-MCR006YZPJ470
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075439-MCR006YZPJ47 0 Packaging: Reel - TR Height - Seated (Max): 0.010" (0.26mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 47 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075439-MCR006YZPJ470
Packaging: Reel - TR
Height - Seated (Max): 0.010" (0.26mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 47
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM47AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47AGTR-ND
Chip Resistor - Surface Mount RHM47AGTR-ND
47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 47 OHM 20W Resistor - 52-MCR006YZPJ470 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 20W Resistor
52-MCR006YZPJ470
SMD 47 OHM 20W Resistor 52-MCR006YZPJ470
RES SMD 47 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ470 can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 5% 1/20W 0201 Product overview: MCR006YZPJ470 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR006YZPJ470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR006YZPJ470 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR006YZPJ470
Chip Resistor - Surface Mount MCR006YZPJ470
RES SMD 47 OHM 5% 1/20W 0201

RES SMD 47 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1075439-MCR006YZPJ470 RHM47AGTR-ND 52-MCR006YZPJ470 MCR006YZPJ470
Product Name Chip Resistor - Surface Mount - MCR006YZPJ470 Chip Resistor - Surface Mount SMD 47 OHM 20W Resistor Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details