ROHM Semiconductor USA, LLC 68PF 50V Capacitor MCH185A680JK

Description
CAP CER 68PF 50V C0G/NP0 0603 Product overview: MCH185A680JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A680JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 68PF 50V C0G/NP0 0603 Product overview: MCH185A680JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A680JK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68PF 50V Capacitor
60-MCH185A680JK
68PF 50V Capacitor 60-MCH185A680JK
CAP CER 68PF 50V C0G/NP0 0603 Product overview: MCH185A680JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A680JK can be used for catalog matching and distributor lookup.

CAP CER 68PF 50V C0G/NP0 0603 Product overview: MCH185A680JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH185A680JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 846-MCH185A680JKTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
846-MCH185A680JKTR-ND
Ceramic Capacitors 846-MCH185A680JKTR-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MCH185A680JK - 926501-MCH185A680JK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH185A680JK
926501-MCH185A680JK
Ceramic Capacitors - MCH185A680JK 926501-MCH185A680JK
Manufacturer: Rohm Semiconductor Win Source Part Number: 926501-MCH185A680JK Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1134-2, 511-1134-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926501-MCH185A680JK
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
HTSUS: 8532.24.0020
Other Part Number: 511-1134-2, 511-1134-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-MCH185A680JK 846-MCH185A680JKTR-ND 926501-MCH185A680JK
Product Name 68PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - MCH185A680JK
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details