ROHM Semiconductor USA, LLC Ceramic Capacitors MCH185A2R2CK

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 846-MCH185A2R2CKTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
846-MCH185A2R2CKTR-ND
Ceramic Capacitors 846-MCH185A2R2CKTR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - MCH185A2R2CK - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MCH185A2R2CK
Ceramic Capacitors MCH185A2R2CK
CAP CER 2.2PF 50V C0G/NP0 0603

CAP CER 2.2PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 846-MCH185A2R2CKTR-ND MCH185A2R2CK
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details