ROHM Semiconductor USA, LLC Ceramic Capacitors - MCH155A4R7CK MCH155A4R7CK

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1074544-MCH155A4R7CK Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.022" (0.55mm) Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1074544-MCH155A4R7CK Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.022" (0.55mm) Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MCH155A4R7CK - 1074544-MCH155A4R7CK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH155A4R7CK
1074544-MCH155A4R7CK
Ceramic Capacitors - MCH155A4R7CK 1074544-MCH155A4R7CK
Manufacturer: Rohm Semiconductor Win Source Part Number: 1074544-MCH155A4R7CK Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.022" (0.55mm) Mounting: Surface Mount, MLCC Capacitance: 4.7pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1074544-MCH155A4R7CK
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.022" (0.55mm)
Mounting: Surface Mount, MLCC
Capacitance: 4.7pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.7PF 50V Capacitor - 60-MCH155A4R7CK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7PF 50V Capacitor
60-MCH155A4R7CK
4.7PF 50V Capacitor 60-MCH155A4R7CK
CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: MCH155A4R7CK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A4R7CK can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: MCH155A4R7CK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A4R7CK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1074544-MCH155A4R7CK 60-MCH155A4R7CK
Product Name Ceramic Capacitors - MCH155A4R7CK 4.7PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers