ROHM Semiconductor USA, LLC Ceramic Capacitors - MCH155A180JK MCH155A180JK

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 883961-MCH155A180JK Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1038-2, 511-1038-1
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 883961-MCH155A180JK Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1038-2, 511-1038-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MCH155A180JK - 883961-MCH155A180JK - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MCH155A180JK
883961-MCH155A180JK
Ceramic Capacitors - MCH155A180JK 883961-MCH155A180JK
Manufacturer: Rohm Semiconductor Win Source Part Number: 883961-MCH155A180JK Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: Not Applicable HTSUS: 8532.24.0020 Other Part Number: 511-1038-2, 511-1038-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 883961-MCH155A180JK
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: Not Applicable
HTSUS: 8532.24.0020
Other Part Number: 511-1038-2, 511-1038-1

Buy Now Datasheet
18PF 50V Capacitor - 60-MCH155A180JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18PF 50V Capacitor
60-MCH155A180JK
18PF 50V Capacitor 60-MCH155A180JK
CAP CER 18PF 50V C0G/NP0 0402 Product overview: MCH155A180JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A180JK can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0402 Product overview: MCH155A180JK from ROHM Semiconductor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MCH155A180JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 883961-MCH155A180JK 60-MCH155A180JK
Product Name Ceramic Capacitors - MCH155A180JK 18PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details