30 Ohms ±5% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 30R, 5%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LTR50UZPJ300-ND | 39AH0892 |
| Product Name | Chip Resistor - Surface Mount | Res, 30R, 5%, 1W, 2010, Thick Film Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 | 2010 |
| Resistance Range | 30 ohms |