ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - LTR50UZPF8R20 LTR50UZPF8R20

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064385-LTR50UZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064385-LTR50UZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LTR50UZPF8R20
1064385-LTR50UZPF8R20
Chip Resistor - Surface Mount - LTR50UZPF8R20 1064385-LTR50UZPF8R20
Manufacturer: Rohm Semiconductor Win Source Part Number: 1064385-LTR50UZPF8R2 0 Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 8.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1064385-LTR50UZPF8R20
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 8.2
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 8.2 OHM 1W Resistor - 52-LTR50UZPF8R20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2 OHM 1W Resistor
52-LTR50UZPF8R20
SMD 8.2 OHM 1W Resistor 52-LTR50UZPF8R20
RES SMD 8.2 OHM 1% 1W 2010 WIDE Product overview: LTR50UZPF8R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR50UZPF8R20 can be used for catalog matching and distributor lookup.

RES SMD 8.2 OHM 1% 1W 2010 WIDE Product overview: LTR50UZPF8R20 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LTR50UZPF8R20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM8.2ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM8.2ACTR-ND
Chip Resistor - Surface Mount RHM8.2ACTR-ND
8.2 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8R2, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm - 39AH0886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm
39AH0886
Res, 8R2, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm 39AH0886
RES, 8R2, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 8.2 OHM 1W 2010 WIDE - 687-LTR50UZPF8R20 - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2 OHM 1W 2010 WIDE
687-LTR50UZPF8R20
RES SMD 8.2 OHM 1W 2010 WIDE 687-LTR50UZPF8R20
RES SMD 8.2 OHM 1W 2010 WIDE

RES SMD 8.2 OHM 1W 2010 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LTR50UZPF8R20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
LTR50UZPF8R20
Resistors - Chip Resistor - Surface Mount LTR50UZPF8R20
RES SMD 8.2 OHM 1% 1W 2010 WIDE

RES SMD 8.2 OHM 1% 1W 2010 WIDE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1064385-LTR50UZPF8R20 52-LTR50UZPF8R20 RHM8.2ACTR-ND 39AH0886 687-LTR50UZPF8R20 LTR50UZPF8R20
Product Name Chip Resistor - Surface Mount - LTR50UZPF8R20 SMD 8.2 OHM 1W Resistor Chip Resistor - Surface Mount Res, 8R2, 1%, 1W, 2010, Thick Film Rohs Compliant Rohm RES SMD 8.2 OHM 1W 2010 WIDE Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details