ROHM Semiconductor GmbH

High Power Chip Resistor

LTR50UZPF

Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Description
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
Datasheet
Datasheet Summary
Powered by GS/AI

The LTR50UZPF is a high power chip resistor from ROHM Semiconductor, designed with wide terminal types for enhanced reliability and performance. It features a rated power of 2 watts and operates within a temperature range of -55°C to +155°C. The resistor is available in various resistance values from 1Ω to 1MΩ, with tolerances of ±0.5%, ±1%, and ±5%. Its anti-surge characteristics are improved through a design that prevents current concentration, making it suitable for applications requiring high durability. The product complies with AEC-Q200 standards, ensuring its reliability in automotive applications, and is certified under ISO9001 and IATF16949. The LTR50UZPF is packaged in embossed tape for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The LTR50UZPF is a high power chip resistor from ROHM Semiconductor, designed with wide terminal types for enhanced reliability and performance. It features a rated power of 2 watts and operates within a temperature range of -55°C to +155°C. The resistor is available in various resistance values from 1Ω to 1MΩ, with tolerances of ±0.5%, ±1%, and ±5%. Its anti-surge characteristics are improved through a design that prevents current concentration, making it suitable for applications requiring high durability. The product complies with AEC-Q200 standards, ensuring its reliability in automotive applications, and is certified under ISO9001 and IATF16949. The LTR50UZPF is packaged in embossed tape for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
<p>High Power Chip Resistor <wide></wide></p> - LTR50UZPF - ROHM Semiconductor GmbH
Willich, Germany

High Power Chip Resistor


LTR50UZPF

High Power Chip Resistor

LTR50UZPF
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet
High Power Chip Resistors <Wide Terminal Type> - LTR50UZPF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Power Chip Resistors
LTR50UZPF
High Power Chip Resistors LTR50UZPF
High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number LTR50UZPF LTR50UZPF
Product Name

High Power Chip Resistor

High Power Chip Resistors
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); LTR50
Resistance Range 1 to 1.00E6 ohms 1 to 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details